Radwell International Servo Motor 21208379

Description
SERVO MOTOR , 2730 RPM / 4.2 KW , BL SUPER , SANYO DENKI, KAWASAKI HEAVY INDUSTRIES. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR , 2730 RPM / 4.2 KW , BL SUPER , SANYO DENKI, KAWASAKI HEAVY INDUSTRIES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 21208379 - Radwell International
Willingboro, NJ, United States
Servo Motor
21208379
Servo Motor 21208379
SERVO MOTOR , 2730 RPM / 4.2 KW , BL SUPER , SANYO DENKI, KAWASAKI HEAVY INDUSTRIES. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR , 2730 RPM / 4.2 KW , BL SUPER , SANYO DENKI, KAWASAKI HEAVY INDUSTRIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 21208379
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.6641 in-oz/amp (4.69 mN-m/amp)
View Details
300N linear servo - P16-150-256-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details