Radwell International Filter/Dryer 2118342-SUB

Description
SUBSTITUTE FOR GARDNER-DENVER 2118342, FILTER, OIL FILTER ELEMENT, 3 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR GARDNER-DENVER 2118342, FILTER, OIL FILTER ELEMENT, 3 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 127745011 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
127745011
Filter/Dryer 127745011
SUBSTITUTE FOR GARDNER-DENVER 2118342, FILTER, OIL FILTER ELEMENT, 3 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR GARDNER-DENVER 2118342, FILTER, OIL FILTER ELEMENT, 3 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 127745011
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
120mm Plastic Fan Filter Assembly with 60PPI Media - 09450-F/60 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
HVAC Air Filters - 2560535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Media Roll
Media Type 100% Polyester
Height 39.37 inch (1000 mm)
View Details