Radwell International Servo Motor 20652282

Description
DISCONTINUED BY MANUFACTURER,SERVO MOTOR, AC, 3500 RPM ,325V, 12.1 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER,SERVO MOTOR, AC, 3500 RPM ,325V, 12.1 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 20652282 - Radwell International
Willingboro, NJ, United States
Servo Motor
20652282
Servo Motor 20652282
DISCONTINUED BY MANUFACTURER,SERVO MOTOR, AC, 3500 RPM ,325V, 12.1 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER,SERVO MOTOR, AC, 3500 RPM ,325V, 12.1 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 20652282
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details