Radwell International Shaft Coupling 205546005

Description
SIGNATURE SERIES, 1-3/16" SET-SCREW TYPE SHAFT COLLAR, STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
SIGNATURE SERIES, 1-3/16" SET-SCREW TYPE SHAFT COLLAR, STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 205546005 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
205546005
Shaft Coupling 205546005
SIGNATURE SERIES, 1-3/16" SET-SCREW TYPE SHAFT COLLAR, STEEL. FREE 2 YEAR RADWELL WARRANTY

SIGNATURE SERIES, 1-3/16" SET-SCREW TYPE SHAFT COLLAR, STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 205546005
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details
CPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details