Radwell International Gear Head 205541348

Description
DISCONTINUED BY MANUFACTURER, GEAR HEAD, PARALLEL SHAFT, 75:1 RATIO, MOTOR FREQUENCY: 50/60HZ, VOLTAGE: 208-230 VOLT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEAR HEAD, PARALLEL SHAFT, 75:1 RATIO, MOTOR FREQUENCY: 50/60HZ, VOLTAGE: 208-230 VOLT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 205541348 - Radwell International
Willingboro, NJ, United States
Gear Head
205541348
Gear Head 205541348
DISCONTINUED BY MANUFACTURER, GEAR HEAD, PARALLEL SHAFT, 75:1 RATIO, MOTOR FREQUENCY: 50/60HZ, VOLTAGE: 208-230 VOLT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEAR HEAD, PARALLEL SHAFT, 75:1 RATIO, MOTOR FREQUENCY: 50/60HZ, VOLTAGE: 208-230 VOLT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 205541348
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-915 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 915 (X : 1)
View Details
SWS 23:1 Spur / 6:1 Worm Composite - SWS-23S6W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 138 (X : 1)
Rated Output Torque 97.35 In-lbs (112 kg-cm)
View Details
Planetary Gearheads Series 32GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 6.6 (X : 1)
View Details
KHK CBX-191TE, T Type, Size 19, Style E, CBX Bevel Box - cbx-191te - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details