Radwell International Resistor 205484974

Description
RESISTOR, AXIAL, 0.08 OHM, 3 WATT, 5 % RESISTANCE, METAL OXIDE. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR, AXIAL, 0.08 OHM, 3 WATT, 5 % RESISTANCE, METAL OXIDE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 205484974 - Radwell International
Willingboro, NJ, United States
Resistor
205484974
Resistor 205484974
RESISTOR, AXIAL, 0.08 OHM, 3 WATT, 5 % RESISTANCE, METAL OXIDE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 0.08 OHM, 3 WATT, 5 % RESISTANCE, METAL OXIDE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 205484974
Product Name Resistor
Resistance Range 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details