Radwell International Filter/Dryer 2050D25BH-SUB

Description
FILTER, REPLACES HYDAC/HYCON PART # 2050D25BH. FREE 2 YEAR RADWELL WARRANTY
Description
FILTER, REPLACES HYDAC/HYCON PART # 2050D25BH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 51836108 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
51836108
Filter/Dryer 51836108
FILTER, REPLACES HYDAC/HYCON PART # 2050D25BH. FREE 2 YEAR RADWELL WARRANTY

FILTER, REPLACES HYDAC/HYCON PART # 2050D25BH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 51836108
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

120mm Fan Filter Media 45PPI - 09450-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
Glass Fiber Bag Air Filter Media (HTBM) - H+G12:G71BY-GFBM-7 - Harbory Filtration
Specs
Applications General Ventilation
Construction Bag Filters
Media Type Fiberglass
View Details