Radwell International Proximity Switch 203047-SUB

Description
REPLACEMENT OF PEPPERL & FUCHS 203047, PROXIMITY SENSOR - LIMIT SWITCH STYLE , 40MM X 40MM INDUCTIVE - SHIELDED 20 MM SENSING RANGE, PNP 4-WIRE, N/O/N/C, 1/2 NPT, 100C HIGH TEMP RATED. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT OF PEPPERL & FUCHS 203047, PROXIMITY SENSOR - LIMIT SWITCH STYLE , 40MM X 40MM INDUCTIVE - SHIELDED 20 MM SENSING RANGE, PNP 4-WIRE, N/O/N/C, 1/2 NPT, 100C HIGH TEMP RATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 66968695 - Radwell International
Willingboro, NJ, United States
Proximity Switch
66968695
Proximity Switch 66968695
REPLACEMENT OF PEPPERL & FUCHS 203047, PROXIMITY SENSOR - LIMIT SWITCH STYLE , 40MM X 40MM INDUCTIVE - SHIELDED 20 MM SENSING RANGE, PNP 4-WIRE, N/O/N/C, 1/2 NPT, 100C HIGH TEMP RATED. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT OF PEPPERL & FUCHS 203047, PROXIMITY SENSOR - LIMIT SWITCH STYLE , 40MM X 40MM INDUCTIVE - SHIELDED 20 MM SENSING RANGE, PNP 4-WIRE, N/O/N/C, 1/2 NPT, 100C HIGH TEMP RATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 66968695
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIES-V3B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Repeatability 3.94 mils (100 µm)
Switching Frequency 1.2 kHz
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093356 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Switches (Solid State) - A1223EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details