Radwell International Resistor 19093111

Description
WIREWOUND RESISTOR, HROUGH-HOLE, 33 OHM, W22 SERIES, 7W, AXIAL LEADED, 200V. FREE 2 YEAR RADWELL WARRANTY
Description
WIREWOUND RESISTOR, HROUGH-HOLE, 33 OHM, W22 SERIES, 7W, AXIAL LEADED, 200V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 19093111 - Radwell International
Willingboro, NJ, United States
Resistor
19093111
Resistor 19093111
WIREWOUND RESISTOR, HROUGH-HOLE, 33 OHM, W22 SERIES, 7W, AXIAL LEADED, 200V. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, HROUGH-HOLE, 33 OHM, W22 SERIES, 7W, AXIAL LEADED, 200V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 19093111
Product Name Resistor
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers