Radwell International Gear Box 190861375

Description
DISCONTINUED BY MANUFACTURER, ANGLGEAR RIGHT ANGLE BEVEL GEAR DRIVE, UNIVERSAL MOUNTING, TWO OUTPUT SHAFTS, 3-WAY FLANGE, 1:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ANGLGEAR RIGHT ANGLE BEVEL GEAR DRIVE, UNIVERSAL MOUNTING, TWO OUTPUT SHAFTS, 3-WAY FLANGE, 1:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 190861375 - Radwell International
Willingboro, NJ, United States
Gear Box
190861375
Gear Box 190861375
DISCONTINUED BY MANUFACTURER, ANGLGEAR RIGHT ANGLE BEVEL GEAR DRIVE, UNIVERSAL MOUNTING, TWO OUTPUT SHAFTS, 3-WAY FLANGE, 1:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ANGLGEAR RIGHT ANGLE BEVEL GEAR DRIVE, UNIVERSAL MOUNTING, TWO OUTPUT SHAFTS, 3-WAY FLANGE, 1:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 190861375
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-99.8 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 99.8 (X : 1)
View Details
MIW 16:1 Composite - MIW-16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
Spur Gearheads Series 08/2 -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 51.2 (X : 1)
View Details
KHK CBX-191LK, L Type, Size 19, Style L, CBX Bevel Box - cbx-191lk - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details