Radwell International Bushing 187050108

Description
SLEEVE, M-SERIES, SINTERED BRONZE, IMPREGNATED WITH SYNTHETIC PERFORMANCE DIFFERENCE, .39 INCH INNER DIAMETER, .55 INCH OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY
Description
SLEEVE, M-SERIES, SINTERED BRONZE, IMPREGNATED WITH SYNTHETIC PERFORMANCE DIFFERENCE, .39 INCH INNER DIAMETER, .55 INCH OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 187050108 - Radwell International
Willingboro, NJ, United States
Bushing
187050108
Bushing 187050108
SLEEVE, M-SERIES, SINTERED BRONZE, IMPREGNATED WITH SYNTHETIC PERFORMANCE DIFFERENCE, .39 INCH INNER DIAMETER, .55 INCH OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

SLEEVE, M-SERIES, SINTERED BRONZE, IMPREGNATED WITH SYNTHETIC PERFORMANCE DIFFERENCE, .39 INCH INNER DIAMETER, .55 INCH OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 187050108
Product Name Bushing
Bearing Surface Bronze - Sintered
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-2-3/16 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.1875 inch (55.56 mm)
View Details
DU™ Cylindrical Bushes - Inch Size - 1015DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.3926 to 0.3932 inch (9.97 to 9.99 mm)
View Details
Guide Roller Bushings Concentric - B-4XL - Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.5630 inch (14.30 mm)
View Details
0.378
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3780 inch (9.60 mm)
View Details