Radwell International Bearing 186235212

Description
BALL BEARING, HIGH PRECISION, KH SERIES, 10 MM INNER DIAMETER, 26 MM OUTER DIAMETER, 8 MM WIDTH, 11 BALLS, 94000 RPM W/ GREASE LUBRICATION, 125000 RPM W/ OIL LUBRICATION, STEEL, (KH60002RZCTAP4+UL). FREE 2 YEAR RADWELL WARRANTY
Description
BALL BEARING, HIGH PRECISION, KH SERIES, 10 MM INNER DIAMETER, 26 MM OUTER DIAMETER, 8 MM WIDTH, 11 BALLS, 94000 RPM W/ GREASE LUBRICATION, 125000 RPM W/ OIL LUBRICATION, STEEL, (KH60002RZCTAP4+UL). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 186235212 - Radwell International
Willingboro, NJ, United States
Bearing
186235212
Bearing 186235212
BALL BEARING, HIGH PRECISION, KH SERIES, 10 MM INNER DIAMETER, 26 MM OUTER DIAMETER, 8 MM WIDTH, 11 BALLS, 94000 RPM W/ GREASE LUBRICATION, 125000 RPM W/ OIL LUBRICATION, STEEL, (KH60002RZCTAP4+UL). FREE 2 YEAR RADWELL WARRANTY

BALL BEARING, HIGH PRECISION, KH SERIES, 10 MM INNER DIAMETER, 26 MM OUTER DIAMETER, 8 MM WIDTH, 11 BALLS, 94000 RPM W/ GREASE LUBRICATION, 125000 RPM W/ OIL LUBRICATION, STEEL, (KH60002RZCTAP4+UL). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 186235212
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-62-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details