Radwell International Filter/Dryer 185703-SUB

Description
SUBSTITUTE FOR NATIONAL FILTERS 185703, FILTER. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR NATIONAL FILTERS 185703, FILTER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 83274971 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
83274971
Filter/Dryer 83274971
SUBSTITUTE FOR NATIONAL FILTERS 185703, FILTER. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR NATIONAL FILTERS 185703, FILTER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 83274971
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Replaceable Filter Media
View Details
60mm Plastic Fan Filter Retainer - 09250-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details