Radwell International Solid State Overload/Relay 182828362

Description
RELAY, LENGTH 2.27 INCH, WIDTH 2.60 INCH, HEIGHT 2.12. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, LENGTH 2.27 INCH, WIDTH 2.60 INCH, HEIGHT 2.12. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 182828362 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
182828362
Solid State Overload/Relay 182828362
RELAY, LENGTH 2.27 INCH, WIDTH 2.60 INCH, HEIGHT 2.12. FREE 2 YEAR RADWELL WARRANTY

RELAY, LENGTH 2.27 INCH, WIDTH 2.60 INCH, HEIGHT 2.12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 182828362
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09W01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
26A Manual Motor Starters - MMS-32H-26A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details
Solid State Overload/Relay - 6450 - Radwell International
Specs
Device Technology Solid State
View Details