Radwell International Electrical Cable/Wire 17808302

Description
HOOK UP WIRE, 100FT, 18AWG COPPER, BROWN; JKT MATL:PVC; JKT COLOR:BROWN; WIRE GAUGE:18AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):100FT; REEL LGTH (METRIC):30.5M; NO. OF MAX STRANDS X STRAND SIZE:7 X 26AWG ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOK UP WIRE, 100FT, 18AWG COPPER, BROWN; JKT MATL:PVC; JKT COLOR:BROWN; WIRE GAUGE:18AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):100FT; REEL LGTH (METRIC):30.5M; NO. OF MAX STRANDS X STRAND SIZE:7 X 26AWG ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 17808302 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
17808302
Electrical Cable/Wire 17808302
HOOK UP WIRE, 100FT, 18AWG COPPER, BROWN; JKT MATL:PVC; JKT COLOR:BROWN; WIRE GAUGE:18AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):100FT; REEL LGTH (METRIC):30.5M; NO. OF MAX STRANDS X STRAND SIZE:7 X 26AWG ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOK UP WIRE, 100FT, 18AWG COPPER, BROWN; JKT MATL:PVC; JKT COLOR:BROWN; WIRE GAUGE:18AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):100FT; REEL LGTH (METRIC):30.5M; NO. OF MAX STRANDS X STRAND SIZE:7 X 26AWG ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 17808302
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6445A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
16+4 Pos. Female 26 AWG+18 AWG Cable Assembly, 1000mm, single-end, Screw-Lok - G125-FC116051-04-1000L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details