(PRICE/SP OF 1000 FT) SHIELDED MULTIPR CABLE 3PR 1000FT 300V CHROME; JKT COLOR:CHROME; NO. OF PR:3 PR; WIRE GAUGE:22AWG; CONDUCTOR AREA CSA:0.325MM ; REEL LGTH (IMPERIAL):1000FT; REEL LGTH (METRIC):304.8M; VOLT RATING:300V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17782500 |
| Product Name | Electrical Cable/Wire |