Radwell International Electrical Cable/Wire 17773310

Description
(PRICE/SP OF 100 FT) UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG, 100FT; JKT COLOR:CHROME; NO. OF CONDUCTORS:25CONDUCT OR; WIRE GAUGE:18AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):100FT; REEL LGTH (METRIC):30.48M; VOLT RATING:300V ;ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/SP OF 100 FT) UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG, 100FT; JKT COLOR:CHROME; NO. OF CONDUCTORS:25CONDUCT OR; WIRE GAUGE:18AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):100FT; REEL LGTH (METRIC):30.48M; VOLT RATING:300V ;ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 17773310 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
17773310
Electrical Cable/Wire 17773310
(PRICE/SP OF 100 FT) UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG, 100FT; JKT COLOR:CHROME; NO. OF CONDUCTORS:25CONDUCT OR; WIRE GAUGE:18AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):100FT; REEL LGTH (METRIC):30.48M; VOLT RATING:300V ;ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/SP OF 100 FT) UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 18AWG, 100FT; JKT COLOR:CHROME; NO. OF CONDUCTORS:25CONDUCTOR; WIRE GAUGE:18AWG; CONDUCTOR AREA CSA:-; REEL LGTH (IMPERIAL):100FT; REEL LGTH (METRIC):30.48M; VOLT RATING:300V ;ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 17773310
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data