Radwell International Electrical Cable/Wire 17758619

Description
RIBBON CABLE, 26 CONDUCTOR, 100 FT, 28 AWG, 300 V, JKT COLOR:GREY, NO. OF CONDUCTORS:26 CONDUCTOR, WIRE GAUGE:28 AWG, CONDUCTOR AREA CSA, REEL LENGTH (IMPERIAL):100 FT, REEL LENGTH (METRIC):30.48 M, VOLT RATING:300 V, 100 FT. FREE 2 YEAR RADWELL WARRANTY
Description
RIBBON CABLE, 26 CONDUCTOR, 100 FT, 28 AWG, 300 V, JKT COLOR:GREY, NO. OF CONDUCTORS:26 CONDUCTOR, WIRE GAUGE:28 AWG, CONDUCTOR AREA CSA, REEL LENGTH (IMPERIAL):100 FT, REEL LENGTH (METRIC):30.48 M, VOLT RATING:300 V, 100 FT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 17758619 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
17758619
Electrical Cable/Wire 17758619
RIBBON CABLE, 26 CONDUCTOR, 100 FT, 28 AWG, 300 V, JKT COLOR:GREY, NO. OF CONDUCTORS:26 CONDUCTOR, WIRE GAUGE:28 AWG, CONDUCTOR AREA CSA, REEL LENGTH (IMPERIAL):100 FT, REEL LENGTH (METRIC):30.48 M, VOLT RATING:300 V, 100 FT. FREE 2 YEAR RADWELL WARRANTY

RIBBON CABLE, 26 CONDUCTOR, 100 FT, 28 AWG, 300 V, JKT COLOR:GREY, NO. OF CONDUCTORS:26 CONDUCTOR, WIRE GAUGE:28 AWG, CONDUCTOR AREA CSA, REEL LENGTH (IMPERIAL):100 FT, REEL LENGTH (METRIC):30.48 M, VOLT RATING:300 V, 100 FT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 17758619
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG174 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 75 C (-4 to 167 F)
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details