Radwell International Pipe and Coupling 175195170

Description
FLANGE PIPE DECOR, (20111), 1/2 INCH PIPE SIZE, FLOOR FLANGE, FLANGED X FNPT, FLANGE OUTSIDE DIAMETER: 3-1/2 INCH, NUMBER OF BOLT HOLES: 4. FREE 2 YEAR RADWELL WARRANTY
Description
FLANGE PIPE DECOR, (20111), 1/2 INCH PIPE SIZE, FLOOR FLANGE, FLANGED X FNPT, FLANGE OUTSIDE DIAMETER: 3-1/2 INCH, NUMBER OF BOLT HOLES: 4. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 175195170 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
175195170
Pipe and Coupling 175195170
FLANGE PIPE DECOR, (20111), 1/2 INCH PIPE SIZE, FLOOR FLANGE, FLANGED X FNPT, FLANGE OUTSIDE DIAMETER: 3-1/2 INCH, NUMBER OF BOLT HOLES: 4. FREE 2 YEAR RADWELL WARRANTY

FLANGE PIPE DECOR, (20111), 1/2 INCH PIPE SIZE, FLOOR FLANGE, FLANGED X FNPT, FLANGE OUTSIDE DIAMETER: 3-1/2 INCH, NUMBER OF BOLT HOLES: 4. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 175195170
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

OLDHAM Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Bore 1 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
0.1873
Specs
Units English Design Arrangement
Bore 1 0.1873 inch (4.76 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details