AC/DC POWER SUPPLY, SWITCH MODE, DIN-RAIL MOUNTABLE, INTERNAL INPUT FILTER/TIA/250 VAC, SINGLE OUTPUT, SHORT CIRCUIT PROTECTION, 90-264 VAC UNIVERSAL INPUT, 10 WATTS OUTPUT WATTAGE, 24 VDC OUTPUT VOLTAGE, 420 MA OUTPUT CURRENT, 78-80% EFFICIENCY. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 175177782 |
| Product Name | Din Rail Mount Circuit Breaker |
| Rated AC Voltage | 250 to 264 volts |