Radwell International Servo Motor 175177308

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2 PHASE, 115 V, 1550 RPM, 60 CPS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2 PHASE, 115 V, 1550 RPM, 60 CPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 175177308 - Radwell International
Willingboro, NJ, United States
Servo Motor
175177308
Servo Motor 175177308
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2 PHASE, 115 V, 1550 RPM, 60 CPS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 2 PHASE, 115 V, 1550 RPM, 60 CPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 175177308
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details