Radwell International Gear Box 173978264

Description
DIFFERENTIAL GEAR BOX PHASE SHIFTER, WITHOUT FLANGE. FREE 2 YEAR RADWELL WARRANTY
Description
DIFFERENTIAL GEAR BOX PHASE SHIFTER, WITHOUT FLANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 173978264 - Radwell International
Willingboro, NJ, United States
Gear Box
173978264
Gear Box 173978264
DIFFERENTIAL GEAR BOX PHASE SHIFTER, WITHOUT FLANGE. FREE 2 YEAR RADWELL WARRANTY

DIFFERENTIAL GEAR BOX PHASE SHIFTER, WITHOUT FLANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 173978264
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, IW Mk2 -  - Rotork plc
Specs
Gearing Spur; Worm
View Details
Gearheads - P16 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 1.13 In-lbs (1.3 kg-cm)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
MIW 36:1 Composite - MIW-36C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details