Radwell International Bushing 169599725

Description
DISCONTINUED BY MANUFACTURER, BUSHING, HA SERIES, STRAIGHT, HOUSING I.D. FITTING TOLERANCE: H7, COPPER BASED. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, BUSHING, HA SERIES, STRAIGHT, HOUSING I.D. FITTING TOLERANCE: H7, COPPER BASED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 169599725 - Radwell International
Willingboro, NJ, United States
Bushing
169599725
Bushing 169599725
DISCONTINUED BY MANUFACTURER, BUSHING, HA SERIES, STRAIGHT, HOUSING I.D. FITTING TOLERANCE: H7, COPPER BASED. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BUSHING, HA SERIES, STRAIGHT, HOUSING I.D. FITTING TOLERANCE: H7, COPPER BASED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 169599725
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 12DU16 - GGB
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.7479 to 0.7491 inch (19.00 to 19.03 mm)
View Details
Taper Lock Bushes - 184628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.1024 inch (28.00 mm)
Bearing OD 1.8701 inch (47.50 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.126
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1260 inch (3.20 mm)
View Details