Radwell International Vacuum Generator 164823520

Description
VACUUM TRANSDUCER PUMP, SINGLE STAGE DESIGN. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM TRANSDUCER PUMP, SINGLE STAGE DESIGN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Generator - 164823520 - Radwell International
Willingboro, NJ, United States
Vacuum Generator
164823520
Vacuum Generator 164823520
VACUUM TRANSDUCER PUMP, SINGLE STAGE DESIGN. FREE 2 YEAR RADWELL WARRANTY

VACUUM TRANSDUCER PUMP, SINGLE STAGE DESIGN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 164823520
Product Name Vacuum Generator
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details