Radwell International Resistor 154396972

Description
RESISTOR, AXIAL, CHASSIS MOUNT, 25 OHM, 50W, 1%, 50X29 MM. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR, AXIAL, CHASSIS MOUNT, 25 OHM, 50W, 1%, 50X29 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 154396972 - Radwell International
Willingboro, NJ, United States
Resistor
154396972
Resistor 154396972
RESISTOR, AXIAL, CHASSIS MOUNT, 25 OHM, 50W, 1%, 50X29 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, CHASSIS MOUNT, 25 OHM, 50W, 1%, 50X29 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 154396972
Product Name Resistor
Resistance Range 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details