Radwell International Vacuum Pump 150010537

Description
VACUUM PUMP, VENTURI, DOUBLE VALVE, 2.5 MM NOZZLE, 270 NI MIN, 90%VACUUM, THROUGH-TYPE SILENCER, 1/4 G BSPP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM PUMP, VENTURI, DOUBLE VALVE, 2.5 MM NOZZLE, 270 NI MIN, 90%VACUUM, THROUGH-TYPE SILENCER, 1/4 G BSPP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Vacuum Pump - 150010537 - Radwell International
Willingboro, NJ, United States
Vacuum Pump
150010537
Vacuum Pump 150010537
VACUUM PUMP, VENTURI, DOUBLE VALVE, 2.5 MM NOZZLE, 270 NI MIN, 90%VACUUM, THROUGH-TYPE SILENCER, 1/4 G BSPP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

VACUUM PUMP, VENTURI, DOUBLE VALVE, 2.5 MM NOZZLE, 270 NI MIN, 90%VACUUM, THROUGH-TYPE SILENCER, 1/4 G BSPP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 150010537
Product Name Vacuum Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details