Radwell International Outlet/Handy Box 141224893

Description
WEATHERPROOF BOX, THREADED TYPE, RUGGED/SEAMLESS DIE-CAST METAL MATERIAL, POWER COATED FINISH, GRAY COLOR, 4-5/8 INCH; 4-9/16 INCH, 2-5/8 INCH, 1 INCH HUB SIZE, 5 HUBS, 2 GANGS, 36-CU INCH CAPACOTY, LUG MOUNTING HARDWARE. FREE 2 YEAR RADWELL WARRANTY
Description
WEATHERPROOF BOX, THREADED TYPE, RUGGED/SEAMLESS DIE-CAST METAL MATERIAL, POWER COATED FINISH, GRAY COLOR, 4-5/8 INCH; 4-9/16 INCH, 2-5/8 INCH, 1 INCH HUB SIZE, 5 HUBS, 2 GANGS, 36-CU INCH CAPACOTY, LUG MOUNTING HARDWARE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Outlet/Handy Box - 141224893 - Radwell International
Willingboro, NJ, United States
Outlet/Handy Box
141224893
Outlet/Handy Box 141224893
WEATHERPROOF BOX, THREADED TYPE, RUGGED/SEAMLESS DIE-CAST METAL MATERIAL, POWER COATED FINISH, GRAY COLOR, 4-5/8 INCH; 4-9/16 INCH, 2-5/8 INCH, 1 INCH HUB SIZE, 5 HUBS, 2 GANGS, 36-CU INCH CAPACOTY, LUG MOUNTING HARDWARE. FREE 2 YEAR RADWELL WARRANTY

WEATHERPROOF BOX, THREADED TYPE, RUGGED/SEAMLESS DIE-CAST METAL MATERIAL, POWER COATED FINISH, GRAY COLOR, 4-5/8 INCH; 4-9/16 INCH, 2-5/8 INCH, 1 INCH HUB SIZE, 5 HUBS, 2 GANGS, 36-CU INCH CAPACOTY, LUG MOUNTING HARDWARE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Connectors
Product Number 141224893
Product Name Outlet/Handy Box
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-213828-0 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Japanese Adapter Plug - 88100011 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration JIS; Other; JIS C8303
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 4301.3537.08 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details