Radwell International Gear Head 141129066

Description
DISCONTINUED BY MANUFACTURER, GEARHEAD ASSEMBLY, RIGHT ANGLE, CAM-FOLLOWER SHAFT, 1:60 RATIO, 100 W, 5.0-42 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GEARHEAD ASSEMBLY, RIGHT ANGLE, CAM-FOLLOWER SHAFT, 1:60 RATIO, 100 W, 5.0-42 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 141129066 - Radwell International
Willingboro, NJ, United States
Gear Head
141129066
Gear Head 141129066
DISCONTINUED BY MANUFACTURER, GEARHEAD ASSEMBLY, RIGHT ANGLE, CAM-FOLLOWER SHAFT, 1:60 RATIO, 100 W, 5.0-42 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GEARHEAD ASSEMBLY, RIGHT ANGLE, CAM-FOLLOWER SHAFT, 1:60 RATIO, 100 W, 5.0-42 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 141129066
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Part-turn Gearboxes, MOW Mk2 -  - Rotork plc
Specs
Gearing Spur; Worm
Mounting Style Flange(s)
View Details
Gearheads - P12 spur 1/150 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 150 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Planetary Gearheads Series 30/1 S -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 14 (X : 1)
View Details
GB36 15:1 Spur / 7:1 Worm Composite - GB36-15S7W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 105 (X : 1)
Rated Output Torque 195 In-lbs (224 kg-cm)
View Details