Radwell International Servo Motor 137124685

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000RPM, 5.2/6AMP, 8.5/10.5NM, 350V. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000RPM, 5.2/6AMP, 8.5/10.5NM, 350V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 137124685 - Radwell International
Willingboro, NJ, United States
Servo Motor
137124685
Servo Motor 137124685
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000RPM, 5.2/6AMP, 8.5/10.5NM, 350V. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3000RPM, 5.2/6AMP, 8.5/10.5NM, 350V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 137124685
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 6.5 inch 5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 105 HP
View Details