Radwell International Hydraulic Filter & Assembly & Components & Kit 130192045-SUB

Description
SUBSTITUE FOR NATIONAL FILTERS 130192045, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUE FOR NATIONAL FILTERS 130192045, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Filter & Assembly & Components & Kit - 81832145 - Radwell International
Willingboro, NJ, United States
Hydraulic Filter & Assembly & Components & Kit
81832145
Hydraulic Filter & Assembly & Components & Kit 81832145
SUBSTITUE FOR NATIONAL FILTERS 130192045, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUE FOR NATIONAL FILTERS 130192045, FILTER, HYDRAULIC, PRESSURE LINE, MEDIA: MICROGLASS, HEIGHT: 8.19, FLOW: OUTSIDE-IN, SEAL MATERIAL: VITON, MICRON: 10, BETA RATIO: 200/13, COLLAPSE RATING: 305, OPERATING TEMP: - 13 TO 250. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Filter Elements
Product Number 81832145
Product Name Hydraulic Filter & Assembly & Components & Kit
Filtration Product HydraulicFluid
Unlock Full Specs
to access all available technical data

Similar Products

Standard Melt Blown Filter Cartridge(HMBC-S) -  - Harbory Filtration
Specs
Type Cartridge
Application / Industry Food or Beverage Processing; Pure water pre-filtration, Desalination
Filtration Product Water
View Details
Filter and Membrane Support Materials - PolyGrid® MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type WireMesh
Application / Industry Semiconductor; chemicals, and pharmaceuticals
Filtration Product Chemical
View Details
Replacement Hydraulic Filter Elements - 512538 - RS Components, Ltd.
Specs
Filtration Product HydraulicFluid
Filtration Grade 20.00 µm (0.7874 mils)
Maximum Pressure 6092 psi (4287 m H2O)
View Details
BIFOLD - Hydraulic Filters, F, BF -  - Rotork plc
Specs
Filtration Product HydraulicFluid
Flow Rate (Liquids) 10.6 GPM (40 L/min)
Maximum Pressure 7540 psi (5306 m H2O)
View Details