Radwell International Reducer 128113088

Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR REDUCER, FLANGE MOUNT, 1:5 REDUCTION, AXIS DIAMETER; 19, SOLID SHAFT, COAXIAL, AMOUNT OF BACKLASH; 15 ARC MINUTES, APPLICABLE SERVO MOTOR CAPACITY (W); 400, SINGLE STEP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR REDUCER, FLANGE MOUNT, 1:5 REDUCTION, AXIS DIAMETER; 19, SOLID SHAFT, COAXIAL, AMOUNT OF BACKLASH; 15 ARC MINUTES, APPLICABLE SERVO MOTOR CAPACITY (W); 400, SINGLE STEP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 128113088 - Radwell International
Willingboro, NJ, United States
Reducer
128113088
Reducer 128113088
DISCONTINUED BY MANUFACTURER, PLANETARY GEAR REDUCER, FLANGE MOUNT, 1:5 REDUCTION, AXIS DIAMETER; 19, SOLID SHAFT, COAXIAL, AMOUNT OF BACKLASH; 15 ARC MINUTES, APPLICABLE SERVO MOTOR CAPACITY (W); 400, SINGLE STEP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PLANETARY GEAR REDUCER, FLANGE MOUNT, 1:5 REDUCTION, AXIS DIAMETER; 19, SOLID SHAFT, COAXIAL, AMOUNT OF BACKLASH; 15 ARC MINUTES, APPLICABLE SERVO MOTOR CAPACITY (W); 400, SINGLE STEP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 128113088
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-30.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 30.25 (X : 1)
View Details
GB80 16:1 - GB8016 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
Planetary Gearheads Series 06/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 256 (X : 1)
View Details
KHK CBX-191TF, T Type, Size 19, Style F, CBX Bevel Box - cbx-191tf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details