Radwell International Gear Motor 127742224

Description
SYNCHRONOUS INSTRUMENT MOTOR,24V,60HZ,2 RPM,7-1/2W,15 MFD,. FREE 2 YEAR RADWELL WARRANTY
Description
SYNCHRONOUS INSTRUMENT MOTOR,24V,60HZ,2 RPM,7-1/2W,15 MFD,. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 127742224 - Radwell International
Willingboro, NJ, United States
Gear Motor
127742224
Gear Motor 127742224
SYNCHRONOUS INSTRUMENT MOTOR,24V,60HZ,2 RPM,7-1/2W,15 MFD,. FREE 2 YEAR RADWELL WARRANTY

SYNCHRONOUS INSTRUMENT MOTOR,24V,60HZ,2 RPM,7-1/2W,15 MFD,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 127742224
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Geared Motor - WG4 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
Gear Motor - YHD-36PGM555-51K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 14.8 VDC
Continuous Current 4.43 amps
View Details
 - PGM.WH60DL-179-1317Q Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0188 HP
View Details