Radwell International Cable for Computer Nework Etc… 127155833

Description
PATCH CORD, CAT6, 5 FT LENGTH, 24 AWG, RJ45 CONNECTORS, GREY. FREE 2 YEAR RADWELL WARRANTY
Description
PATCH CORD, CAT6, 5 FT LENGTH, 24 AWG, RJ45 CONNECTORS, GREY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cable for Computer Nework Etc… - 127155833 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
127155833
Cable for Computer Nework Etc… 127155833
PATCH CORD, CAT6, 5 FT LENGTH, 24 AWG, RJ45 CONNECTORS, GREY. FREE 2 YEAR RADWELL WARRANTY

PATCH CORD, CAT6, 5 FT LENGTH, 24 AWG, RJ45 CONNECTORS, GREY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 127155833
Product Name Cable for Computer Nework Etc…
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details