Radwell International Reducer 126722111

Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 25:1 RATIO. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 25:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 126722111 - Radwell International
Willingboro, NJ, United States
Reducer
126722111
Reducer 126722111
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 25:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SPEED REDUCER, 25:1 RATIO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 126722111
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

K24 Sleeve Bearing Mini Motor Gearhead - K24-2R-0-320 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 320 (X : 1)
View Details
SIW 1350:1 Composite - SIW-1350C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 61.95 In-lbs (71.43 kg-cm)
View Details
Micro Planetary Gearheads Series 03B -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
KHK CBX-191LC, L Type, Size 19, Style C, CBX Bevel Box - cbx-191lc - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details