Radwell International Reducer 12442413

Description
MOTOR REDUCER, 4 POLE, 1.1-1.9 AMP, 230-460 VAC, 50/60 HZ, 0.37-0.45 KW (0.5 HP), 3 PHASE, 71B14 DR CE CSA CUS. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR REDUCER, 4 POLE, 1.1-1.9 AMP, 230-460 VAC, 50/60 HZ, 0.37-0.45 KW (0.5 HP), 3 PHASE, 71B14 DR CE CSA CUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reducer - 12442413 - Radwell International
Willingboro, NJ, United States
Reducer
12442413
Reducer 12442413
MOTOR REDUCER, 4 POLE, 1.1-1.9 AMP, 230-460 VAC, 50/60 HZ, 0.37-0.45 KW (0.5 HP), 3 PHASE, 71B14 DR CE CSA CUS. FREE 2 YEAR RADWELL WARRANTY

MOTOR REDUCER, 4 POLE, 1.1-1.9 AMP, 230-460 VAC, 50/60 HZ, 0.37-0.45 KW (0.5 HP), 3 PHASE, 71B14 DR CE CSA CUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 12442413
Product Name Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 014 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details
Gearboxes - 2166538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
Gearbox - EMGC-40-P-G5-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 5 (X : 1)
View Details