Radwell International Hydraulic Pump 123675221

Description
GEAR PUMP, CLOCKWISE ROTATION, 14.1CC (0.8601IN3), 6.7GPM AT 1800RPM, 3335PSI MAX, 3200RPM MAX, #12 SAE, CROSS TO PARKER PGP511A0140CK1H2ND5D 4B1B1 3349111260. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR PUMP, CLOCKWISE ROTATION, 14.1CC (0.8601IN3), 6.7GPM AT 1800RPM, 3335PSI MAX, 3200RPM MAX, #12 SAE, CROSS TO PARKER PGP511A0140CK1H2ND5D 4B1B1 3349111260. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump - 123675221 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump
123675221
Hydraulic Pump 123675221
GEAR PUMP, CLOCKWISE ROTATION, 14.1CC (0.8601IN3), 6.7GPM AT 1800RPM, 3335PSI MAX, 3200RPM MAX, #12 SAE, CROSS TO PARKER PGP511A0140CK1H2ND5D 4B1B1 3349111260. FREE 2 YEAR RADWELL WARRANTY

GEAR PUMP, CLOCKWISE ROTATION, 14.1CC (0.8601IN3), 6.7GPM AT 1800RPM, 3335PSI MAX, 3200RPM MAX, #12 SAE, CROSS TO PARKER PGP511A0140CK1H2ND5D4B1B1 3349111260. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 123675221
Product Name Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
04A52-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details