Radwell International Hydraulic Pump 123674986

Description
GEAR PUMP, CW, 6.2 CC (0.3782IN3), 2.95 GPM, 3335 PSI, 3000 RPM, #8 SAE (1/2") IN, #6 SAE (3/8") OUT, KEYED SHAFT 1/2" BORE X 1/8" KEY, SAE AA 2-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR PUMP, CW, 6.2 CC (0.3782IN3), 2.95 GPM, 3335 PSI, 3000 RPM, #8 SAE (1/2") IN, #6 SAE (3/8") OUT, KEYED SHAFT 1/2" BORE X 1/8" KEY, SAE AA 2-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump - 123674986 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump
123674986
Hydraulic Pump 123674986
GEAR PUMP, CW, 6.2 CC (0.3782IN3), 2.95 GPM, 3335 PSI, 3000 RPM, #8 SAE (1/2") IN, #6 SAE (3/8") OUT, KEYED SHAFT 1/2" BORE X 1/8" KEY, SAE AA 2-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY

GEAR PUMP, CW, 6.2 CC (0.3782IN3), 2.95 GPM, 3335 PSI, 3000 RPM, #8 SAE (1/2") IN, #6 SAE (3/8") OUT, KEYED SHAFT 1/2" BORE X 1/8" KEY, SAE AA 2-BOLT MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 123674986
Product Name Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102672 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details
81 1/2D3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details