Radwell International Hydraulic Pump 123508503

Description
GEAR PUMP, HIGH-PERFORMANCE, CLOCKWISE ROTATION, SHAFT / 30.40 MM LENGTH / 19 MM DIAMETER, 2 PORT / OUTLET 1-1/16-12 UNF / INLET 7/8-14 UNF, 11.5 CC/REV, 104.5 MM LENGTH, 230 / 250 / 270 BAR MAX, 4000 RPM MAX, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
Description
GEAR PUMP, HIGH-PERFORMANCE, CLOCKWISE ROTATION, SHAFT / 30.40 MM LENGTH / 19 MM DIAMETER, 2 PORT / OUTLET 1-1/16-12 UNF / INLET 7/8-14 UNF, 11.5 CC/REV, 104.5 MM LENGTH, 230 / 250 / 270 BAR MAX, 4000 RPM MAX, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pump - 123508503 - Radwell International
Willingboro, NJ, United States
Hydraulic Pump
123508503
Hydraulic Pump 123508503
GEAR PUMP, HIGH-PERFORMANCE, CLOCKWISE ROTATION, SHAFT / 30.40 MM LENGTH / 19 MM DIAMETER, 2 PORT / OUTLET 1-1/16-12 UNF / INLET 7/8-14 UNF, 11.5 CC/REV, 104.5 MM LENGTH, 230 / 250 / 270 BAR MAX, 4000 RPM MAX, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

GEAR PUMP, HIGH-PERFORMANCE, CLOCKWISE ROTATION, SHAFT / 30.40 MM LENGTH / 19 MM DIAMETER, 2 PORT / OUTLET 1-1/16-12 UNF / INLET 7/8-14 UNF, 11.5 CC/REV, 104.5 MM LENGTH, 230 / 250 / 270 BAR MAX, 4000 RPM MAX, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 123508503
Product Name Hydraulic Pump
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details