Radwell International Bearing 122918270

Description
ANGULAR CONTACT BEARING, 75 MM BORE, 130 MM OD, 25 MM WIDTH, 6000 RPM, W/O SNAP RING. FREE 2 YEAR RADWELL WARRANTY
Description
ANGULAR CONTACT BEARING, 75 MM BORE, 130 MM OD, 25 MM WIDTH, 6000 RPM, W/O SNAP RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 122918270 - Radwell International
Willingboro, NJ, United States
Bearing
122918270
Bearing 122918270
ANGULAR CONTACT BEARING, 75 MM BORE, 130 MM OD, 25 MM WIDTH, 6000 RPM, W/O SNAP RING. FREE 2 YEAR RADWELL WARRANTY

ANGULAR CONTACT BEARING, 75 MM BORE, 130 MM OD, 25 MM WIDTH, 6000 RPM, W/O SNAP RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Angular Contact Bearings
Product Number 122918270
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing - BBXANGM7303B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Grease 13000 rpm
Oil 17000 rpm
View Details
Ball Bearings - 2058795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Seals / Shields Single Shield
Design Units Metric
View Details
Precision Flanged Ball Bearing - PRBB102206-2RS - Berliss
Specs
Design Features Flanged
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
13mm Series - K12013AR0 - KAYDON Bearings
Specs
Material / Plating Ceramic Balls (optional feature)
Seals / Shields None (Open Bearing)
Type One Directional Thrust Angular Thin-section
View Details
2 suppliers