Radwell International Pump Repair Kit 12228934

Description
REPAIR KIT, FOR LINCOLN PUMPS, INCLUDES SEALS/GASKETS/HARDWA RE, ( 2 1/2" AIR MOTOR - 50:1 RATIO). FREE 2 YEAR RADWELL WARRANTY
Description
REPAIR KIT, FOR LINCOLN PUMPS, INCLUDES SEALS/GASKETS/HARDWA RE, ( 2 1/2" AIR MOTOR - 50:1 RATIO). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 12228934 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
12228934
Pump Repair Kit 12228934
REPAIR KIT, FOR LINCOLN PUMPS, INCLUDES SEALS/GASKETS/HARDWA RE, ( 2 1/2" AIR MOTOR - 50:1 RATIO). FREE 2 YEAR RADWELL WARRANTY

REPAIR KIT, FOR LINCOLN PUMPS, INCLUDES SEALS/GASKETS/HARDWARE, ( 2 1/2" AIR MOTOR - 50:1 RATIO). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 12228934
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
4D-E3 3P Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Diaphragm Pump; Positive Displacement Pump; Trash Pump
Discharge Size 4.000 inch (102 mm)
Power Source Electric Motor
View Details