Radwell International Pump Repair Kit 12198043

Description
UPGRADE KIT, FOR STANDARD SL43 INJECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
UPGRADE KIT, FOR STANDARD SL43 INJECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pump Repair Kit - 12198043 - Radwell International
Willingboro, NJ, United States
Pump Repair Kit
12198043
Pump Repair Kit 12198043
UPGRADE KIT, FOR STANDARD SL43 INJECTOR. FREE 2 YEAR RADWELL WARRANTY

UPGRADE KIT, FOR STANDARD SL43 INJECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 12198043
Product Name Pump Repair Kit
Unlock Full Specs
to access all available technical data

Similar Products

86B2-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Water Pumps - 7026882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 4.7 psi (3.29 m of Water)
Power Source 12 v
Pump Housing Material Aluminum; Aluminium
View Details