Radwell International Pipe and Coupling 120681319

Description
ALUMINUM ALLOY COUPLING, W SERIES, 8-10MM BORE, 25MM OUTSIDE DIA. FREE 2 YEAR RADWELL WARRANTY
Description
ALUMINUM ALLOY COUPLING, W SERIES, 8-10MM BORE, 25MM OUTSIDE DIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 120681319 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
120681319
Pipe and Coupling 120681319
ALUMINUM ALLOY COUPLING, W SERIES, 8-10MM BORE, 25MM OUTSIDE DIA. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ALLOY COUPLING, W SERIES, 8-10MM BORE, 25MM OUTSIDE DIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 120681319
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Coupling piece - KSZ-3/8-24-UNF - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.2403 lbs (0.1090 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
MCPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel
View Details
0.09
Specs
Units English Design Arrangement
Bore 1 0.0900 inch (2.29 mm)
O.D. 0.4370 inch (11.1 mm)
View Details