Radwell International Resistor 119960178

Description
RESISTOR, DUAL VALUE,15 / 0.3OHM, 200W, 10%, WIRE WOUND, ENCASED 210X62MM. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR, DUAL VALUE,15 / 0.3OHM, 200W, 10%, WIRE WOUND, ENCASED 210X62MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 119960178 - Radwell International
Willingboro, NJ, United States
Resistor
119960178
Resistor 119960178
RESISTOR, DUAL VALUE,15 / 0.3OHM, 200W, 10%, WIRE WOUND, ENCASED 210X62MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, DUAL VALUE,15 / 0.3OHM, 200W, 10%, WIRE WOUND, ENCASED 210X62MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 119960178
Product Name Resistor
Resistance Range 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details