Radwell International Shaft Coupling 119743289

Description
CLAMP COUPLING, SIGNATURE SERIES, STRAIGHT, STEEL, INSIDE DIAMETER 0.75 IN, 3/4 IN BORE. FREE 2 YEAR RADWELL WARRANTY
Description
CLAMP COUPLING, SIGNATURE SERIES, STRAIGHT, STEEL, INSIDE DIAMETER 0.75 IN, 3/4 IN BORE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 119743289 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
119743289
Shaft Coupling 119743289
CLAMP COUPLING, SIGNATURE SERIES, STRAIGHT, STEEL, INSIDE DIAMETER 0.75 IN, 3/4 IN BORE. FREE 2 YEAR RADWELL WARRANTY

CLAMP COUPLING, SIGNATURE SERIES, STRAIGHT, STEEL, INSIDE DIAMETER 0.75 IN, 3/4 IN BORE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 119743289
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Coupling piece - KSZ-5/8-18-UNF - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.5358 lbs (0.2430 kg)
View Details
Nor Mex Couplings -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2756 to 2.95 inch (7 to 75 mm)
O.D. 1.97 to 8.58 inch (50 to 218 mm)
View Details
CPC1:One-Piece Clamp Style Rigid Coupling with Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design One Piece Set Screw Design
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details