Radwell International Servo Motor 119466232

Description
SERVO MOTOR, 34H SERIES 5.2 AMP, 48 VDC, 1 IN SHAFT, 15 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, 34H SERIES 5.2 AMP, 48 VDC, 1 IN SHAFT, 15 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 119466232 - Radwell International
Willingboro, NJ, United States
Servo Motor
119466232
Servo Motor 119466232
SERVO MOTOR, 34H SERIES 5.2 AMP, 48 VDC, 1 IN SHAFT, 15 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, 34H SERIES 5.2 AMP, 48 VDC, 1 IN SHAFT, 15 PIN CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 119466232
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 88912534 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Servo Motor - 65118 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 9.0 VDC
Torque Constant 0.6938 in-oz/amp (4.9 mN-m/amp)
View Details
200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details