Radwell International Bushing 117780998

Description
BUNTING BUSHING, PLAIN SLEEVE, 5/8 OD X 1/2 ID X 1/2IN, POWDERED METAL. FREE 2 YEAR RADWELL WARRANTY
Description
BUNTING BUSHING, PLAIN SLEEVE, 5/8 OD X 1/2 ID X 1/2IN, POWDERED METAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 117780998 - Radwell International
Willingboro, NJ, United States
Bushing
117780998
Bushing 117780998
BUNTING BUSHING, PLAIN SLEEVE, 5/8 OD X 1/2 ID X 1/2IN, POWDERED METAL. FREE 2 YEAR RADWELL WARRANTY

BUNTING BUSHING, PLAIN SLEEVE, 5/8 OD X 1/2 ID X 1/2IN, POWDERED METAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 117780998
Product Name Bushing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Plain Bushes - 528884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 1.2598 inch (32.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
0.627
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6270 inch (15.93 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Flexure Pivot - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.0000 inch (50.80 mm)
View Details