Radwell International Motor 117750082

Description
MOTOR, MODEL: F2208A4032B, 120 VAC, 60 HZ, .91 AMP, 1/15 HP ,1625 RPM, INS CLASS B. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, MODEL: F2208A4032B, 120 VAC, 60 HZ, .91 AMP, 1/15 HP ,1625 RPM, INS CLASS B. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 117750082 - Radwell International
Willingboro, NJ, United States
MOTOR, MODEL: F2208A4032B, 120 VAC, 60 HZ, .91 AMP, 1/15 HP ,1625 RPM, INS CLASS B. FREE 2 YEAR RADWELL WARRANTY

MOTOR, MODEL: F2208A4032B, 120 VAC, 60 HZ, .91 AMP, 1/15 HP ,1625 RPM, INS CLASS B. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 117750082
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 403-1029-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
Worm Gearbox 12-29V DC Gear Motor for Adjustable Desk - YHD-B3041 - Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Voltage Range 12.0 to 29.0 VDC
Output Power 0.1072 HP
View Details
Motor - 120684760 - Radwell International
Specs
Commutation Brushless
View Details