Radwell International Shaft Coupling 116913985

Description
SET SCREW COUPLING, 3/4 IN, 1-59/64 IN OVERALL LENGTH, INCLUDES CLAMP. FREE 2 YEAR RADWELL WARRANTY
Description
SET SCREW COUPLING, 3/4 IN, 1-59/64 IN OVERALL LENGTH, INCLUDES CLAMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 116913985 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
116913985
Shaft Coupling 116913985
SET SCREW COUPLING, 3/4 IN, 1-59/64 IN OVERALL LENGTH, INCLUDES CLAMP. FREE 2 YEAR RADWELL WARRANTY

SET SCREW COUPLING, 3/4 IN, 1-59/64 IN OVERALL LENGTH, INCLUDES CLAMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 116913985
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Hub with 0.375
Specs
Bore 1 0.1200 inch (3.05 mm)
View Details
Coupling piece - KSZ-5/8-18-UNF - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.5358 lbs (0.2430 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details