Radwell International Resistor 116599796

Description
DISCONTINUED BY MANUFACTURER, RESISTOR, CERAMIC, 200W, 26OHM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RESISTOR, CERAMIC, 200W, 26OHM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 116599796 - Radwell International
Willingboro, NJ, United States
Resistor
116599796
Resistor 116599796
DISCONTINUED BY MANUFACTURER, RESISTOR, CERAMIC, 200W, 26OHM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISTOR, CERAMIC, 200W, 26OHM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 116599796
Product Name Resistor
Resistance Range 26 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details