Radwell International Pillow Block/Bearing Housing 107539656

Description
PILLOW BLOCK HOUSING, 25MM DIAMETER, WHITE HOUSING. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK HOUSING, 25MM DIAMETER, WHITE HOUSING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 107539656 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
107539656
Pillow Block/Bearing Housing 107539656
PILLOW BLOCK HOUSING, 25MM DIAMETER, WHITE HOUSING. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK HOUSING, 25MM DIAMETER, WHITE HOUSING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 107539656
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

0.75
Specs
Bearing Type Needle Roller
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 1000 lbs (454 kg)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
Plummer Blocks & Pillow Blocks - 2346974 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Stainless Steel; Stainless Steel
Length 7.09 inch (180 mm)
View Details
Mounted Pillow Blocks - SRP - Boston Gear
Specs
Bearing Type Plain
Shaft Diameter 0.2500 to 1.25 inch (6.35 to 31.75 mm)
Housing Bost-Bronz®
View Details